Vishay Intertechnology, Inc. RES 6.65 OHM 10W 0.1% WW AXIAL RWR78N6R65BRB12

Description
RES 6.65ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.65ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 10W 0.1% WW AXIAL - RWR78N6R65BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 10W 0.1% WW AXIAL
RWR78N6R65BRB12
RES 6.65 OHM 10W 0.1% WW AXIAL RWR78N6R65BRB12
RES 6.65ohm 10W 0.1% WW AXIAL

RES 6.65ohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N6R65BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N6R65BRB12-ND
Through Hole Resistors RWR78N6R65BRB12-ND
6.65 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.65 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N6R65BRB12 RWR78N6R65BRB12-ND
Product Name RES 6.65 OHM 10W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65 ohms 6.65 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers