Vishay Intertechnology, Inc. RES 6.04 OHM 10W 1% WW AXIAL RWR78N6R04FSS73

Description
RES 6.04ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 10W 1% WW AXIAL - RWR78N6R04FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 10W 1% WW AXIAL
RWR78N6R04FSS73
RES 6.04 OHM 10W 1% WW AXIAL RWR78N6R04FSS73
RES 6.04ohm 10W 1% WW AXIAL

RES 6.04ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N6R04FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N6R04FSS73-ND
Through Hole Resistors RWR78N6R04FSS73-ND
6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N6R04FSS73 RWR78N6R04FSS73-ND
Product Name RES 6.04 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers