Vishay Intertechnology, Inc. Through Hole Resistors RWR78N6R04FSBSL

Description
6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N6R04FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N6R04FSBSL-ND
Through Hole Resistors RWR78N6R04FSBSL-ND
6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 6.04 OHM 10W 1% WW AXIAL - RWR78N6R04FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 10W 1% WW AXIAL
RWR78N6R04FSBSL
RES 6.04 OHM 10W 1% WW AXIAL RWR78N6R04FSBSL
RES 6.04ohm 10W 1% WW AXIAL

RES 6.04ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR78N6R04FSBSL-ND RWR78N6R04FSBSL
Product Name Through Hole Resistors RES 6.04 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers