Vishay Intertechnology, Inc. RES 6.04 OHM 10W 1% WW AXIAL RWR78N6R04FSB12

Description
RES 6.04ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 10W 1% WW AXIAL - RWR78N6R04FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 10W 1% WW AXIAL
RWR78N6R04FSB12
RES 6.04 OHM 10W 1% WW AXIAL RWR78N6R04FSB12
RES 6.04ohm 10W 1% WW AXIAL

RES 6.04ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N6R04FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N6R04FSB12-ND
Through Hole Resistors RWR78N6R04FSB12-ND
6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N6R04FSB12 RWR78N6R04FSB12-ND
Product Name RES 6.04 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details