RES 6.04ohm 10W 1% WW AXIAL
6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR78N6R04FRRSL | RWR78N6R04FRRSL-ND |
| Product Name | RES 6.04 OHM 10W 1% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 6.04 ohms | 6.04 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts |
| Configuration | Single Resistor |