Vishay Intertechnology, Inc. RES 6.04 OHM 10W 1% WW AXIAL RWR78N6R04FRBSL

Description
RES 6.04ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 10W 1% WW AXIAL - RWR78N6R04FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 10W 1% WW AXIAL
RWR78N6R04FRBSL
RES 6.04 OHM 10W 1% WW AXIAL RWR78N6R04FRBSL
RES 6.04ohm 10W 1% WW AXIAL

RES 6.04ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N6R04FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N6R04FRBSL-ND
Through Hole Resistors RWR78N6R04FRBSL-ND
6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N6R04FRBSL RWR78N6R04FRBSL-ND
Product Name RES 6.04 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers