Vishay Intertechnology, Inc. RES 6.98K OHM 10W 1% WW AXIAL RWR78N6981FRRSL

Description
RES 6.98Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 10W 1% WW AXIAL - RWR78N6981FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 10W 1% WW AXIAL
RWR78N6981FRRSL
RES 6.98K OHM 10W 1% WW AXIAL RWR78N6981FRRSL
RES 6.98Kohm 10W 1% WW AXIAL

RES 6.98Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N6981FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N6981FRRSL-ND
Through Hole Resistors RWR78N6981FRRSL-ND
6.98 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.98 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N6981FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N6981FRRSL
Wirewound Resistors 3110-RWR78N6981FRRSL
ESN-10 6.98K 1% RWR78N6981FR RSL

ESN-10 6.98K 1% RWR78N6981FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N6981FRRSL RWR78N6981FRRSL-ND 3110-RWR78N6981FRRSL
Product Name RES 6.98K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms 6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details