Vishay Intertechnology, Inc. Through Hole Resistors RWR78N64R9FSB12

Description
64.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
64.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N64R9FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N64R9FSB12-ND
Through Hole Resistors RWR78N64R9FSB12-ND
64.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

64.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 64.9 OHM 10W 1% WW AXIAL - RWR78N64R9FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 10W 1% WW AXIAL
RWR78N64R9FSB12
RES 64.9 OHM 10W 1% WW AXIAL RWR78N64R9FSB12
RES 64.9ohm 10W 1% WW AXIAL

RES 64.9ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N64R9FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N64R9FSB12
Wirewound Resistors 3110-RWR78N64R9FSB12
ESN-10 64.9 1% RWR78N64R9FS B12

ESN-10 64.9 1% RWR78N64R9FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N64R9FSB12-ND RWR78N64R9FSB12 3110-RWR78N64R9FSB12
Product Name Through Hole Resistors RES 64.9 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details