Vishay Intertechnology, Inc. RES 619 OHM 10W 1% WW AXIAL RWR78N6190FRBSL

Description
RES 619ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 619ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 10W 1% WW AXIAL - RWR78N6190FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 10W 1% WW AXIAL
RWR78N6190FRBSL
RES 619 OHM 10W 1% WW AXIAL RWR78N6190FRBSL
RES 619ohm 10W 1% WW AXIAL

RES 619ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N6190FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N6190FRBSL
Wirewound Resistors 3110-RWR78N6190FRBSL
ESN-10 619 1% RWR78N6190FR BSL

ESN-10 619 1% RWR78N6190FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N6190FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N6190FRBSL-ND
Through Hole Resistors RWR78N6190FRBSL-ND
619 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

619 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N6190FRBSL 3110-RWR78N6190FRBSL RWR78N6190FRBSL-ND
Product Name RES 619 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details