Vishay Intertechnology, Inc. Through Hole Resistors RWR78N60R4FPB12

Description
60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N60R4FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N60R4FPB12-ND
Through Hole Resistors RWR78N60R4FPB12-ND
60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N60R4FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N60R4FPB12
Wirewound Resistors 3110-RWR78N60R4FPB12
ESN-10 60.4 1% RWR78N60R4FP B12

ESN-10 60.4 1% RWR78N60R4FP B12

Supplier's Site Datasheet
RES 60.4 OHM 10W 1% WW AXIAL - RWR78N60R4FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 10W 1% WW AXIAL
RWR78N60R4FPB12
RES 60.4 OHM 10W 1% WW AXIAL RWR78N60R4FPB12
RES 60.4ohm 10W 1% WW AXIAL

RES 60.4ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N60R4FPB12-ND 3110-RWR78N60R4FPB12 RWR78N60R4FPB12
Product Name Through Hole Resistors Wirewound Resistors RES 60.4 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C718RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details