Vishay Intertechnology, Inc. RES 5.76 OHM 10W 1% WW AXIAL RWR78N5R76FMRSL

Description
RES 5.76ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.76ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 10W 1% WW AXIAL - RWR78N5R76FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 10W 1% WW AXIAL
RWR78N5R76FMRSL
RES 5.76 OHM 10W 1% WW AXIAL RWR78N5R76FMRSL
RES 5.76ohm 10W 1% WW AXIAL

RES 5.76ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N5R76FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N5R76FMRSL-ND
Through Hole Resistors RWR78N5R76FMRSL-ND
5.76 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.76 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N5R76FMRSL RWR78N5R76FMRSL-ND
Product Name RES 5.76 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details