Vishay Intertechnology, Inc. RES 5.76 OHM 10W 1% WW AXIAL RWR78N5R76FMBSL

Description
RES 5.76ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.76ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 10W 1% WW AXIAL - RWR78N5R76FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 10W 1% WW AXIAL
RWR78N5R76FMBSL
RES 5.76 OHM 10W 1% WW AXIAL RWR78N5R76FMBSL
RES 5.76ohm 10W 1% WW AXIAL

RES 5.76ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N5R76FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N5R76FMBSL-ND
Through Hole Resistors RWR78N5R76FMBSL-ND
5.76 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.76 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N5R76FMBSL RWR78N5R76FMBSL-ND
Product Name RES 5.76 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details