Vishay Intertechnology, Inc. RES 5.3 OHM 10W 1% WW AXIAL RWR78N5R30FRBSL

Description
RES 5.3ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.3ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3 OHM 10W 1% WW AXIAL - RWR78N5R30FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3 OHM 10W 1% WW AXIAL
RWR78N5R30FRBSL
RES 5.3 OHM 10W 1% WW AXIAL RWR78N5R30FRBSL
RES 5.3ohm 10W 1% WW AXIAL

RES 5.3ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N5R30FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N5R30FRBSL-ND
Through Hole Resistors RWR78N5R30FRBSL-ND
5.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N5R30FRBSL RWR78N5R30FRBSL-ND
Product Name RES 5.3 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.3 ohms 5.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details