Vishay Intertechnology, Inc. Through Hole Resistors RWR78N56R2FSB12

Description
56.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
56.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N56R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N56R2FSB12-ND
Through Hole Resistors RWR78N56R2FSB12-ND
56.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N56R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N56R2FSB12
Wirewound Resistors 3110-RWR78N56R2FSB12
ESN-10 56.2 1% RWR78N56R2FS B12

ESN-10 56.2 1% RWR78N56R2FS B12

Supplier's Site Datasheet
RES 56.2 OHM 10W 1% WW AXIAL - RWR78N56R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 10W 1% WW AXIAL
RWR78N56R2FSB12
RES 56.2 OHM 10W 1% WW AXIAL RWR78N56R2FSB12
RES 56.2ohm 10W 1% WW AXIAL

RES 56.2ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N56R2FSB12-ND 3110-RWR78N56R2FSB12 RWR78N56R2FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 56.2 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details