ESN-10 5.11K 1% RWR78N5111FR B12
5.11 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 5.11Kohm 10W 1% WW AXIAL
Resistor,Metal Alloy,5.11KOhms,1+/-
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78N5111FRB12 | RWR78N5111FRB12-ND | RWR78N5111FRB12 | 31M8485 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 5.11K OHM 10W 1% WW AXIAL | Resistor,metal Alloy,5.11Kohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 5110 ohms | 5110 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | MetalAlloy |