Vishay Intertechnology, Inc. Wirewound Resistors RWR78N5110FSBSL

Description
ESN-10 511 1% RWR78N5110FS BSL
Request a Quote Datasheet
Description
ESN-10 511 1% RWR78N5110FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N5110FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N5110FSBSL
Wirewound Resistors 3110-RWR78N5110FSBSL
ESN-10 511 1% RWR78N5110FS BSL

ESN-10 511 1% RWR78N5110FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N5110FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N5110FSBSL-ND
Through Hole Resistors RWR78N5110FSBSL-ND
511 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

511 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 511 OHM 10W 1% WW AXIAL - RWR78N5110FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 10W 1% WW AXIAL
RWR78N5110FSBSL
RES 511 OHM 10W 1% WW AXIAL RWR78N5110FSBSL
RES 511ohm 10W 1% WW AXIAL

RES 511ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N5110FSBSL RWR78N5110FSBSL-ND RWR78N5110FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 511 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details