Vishay Intertechnology, Inc. Wirewound Resistors RWR78N5110FRBSL

Description
ESN-10 511 1% RWR78N5110FR BSL
Request a Quote Datasheet
Description
ESN-10 511 1% RWR78N5110FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N5110FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N5110FRBSL
Wirewound Resistors 3110-RWR78N5110FRBSL
ESN-10 511 1% RWR78N5110FR BSL

ESN-10 511 1% RWR78N5110FR BSL

Supplier's Site Datasheet
RES 511 OHM 10W 1% WW AXIAL - RWR78N5110FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 10W 1% WW AXIAL
RWR78N5110FRBSL
RES 511 OHM 10W 1% WW AXIAL RWR78N5110FRBSL
RES 511ohm 10W 1% WW AXIAL

RES 511ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N5110FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N5110FRBSL-ND
Through Hole Resistors RWR78N5110FRBSL-ND
511 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

511 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N5110FRBSL RWR78N5110FRBSL RWR78N5110FRBSL-ND
Product Name Wirewound Resistors RES 511 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details