Vishay Intertechnology, Inc. Wirewound Resistors RWR78N5110FRB12

Description
ESN-10 511 1% RWR78N5110FR B12
Request a Quote Datasheet
Description
ESN-10 511 1% RWR78N5110FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N5110FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N5110FRB12
Wirewound Resistors 3110-RWR78N5110FRB12
ESN-10 511 1% RWR78N5110FR B12

ESN-10 511 1% RWR78N5110FR B12

Supplier's Site Datasheet
RES 511 OHM 10W 1% WW AXIAL - RWR78N5110FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 10W 1% WW AXIAL
RWR78N5110FRB12
RES 511 OHM 10W 1% WW AXIAL RWR78N5110FRB12
RES 511ohm 10W 1% WW AXIAL

RES 511ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N5110FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N5110FRB12-ND
Through Hole Resistors RWR78N5110FRB12-ND
511 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

511 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N5110FRB12 RWR78N5110FRB12 RWR78N5110FRB12-ND
Product Name Wirewound Resistors RES 511 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details