Vishay Intertechnology, Inc. RES 4.48 OHM 10W 1% WW AXIAL RWR78N4R48FSRSL

Description
RES 4.48ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.48ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.48 OHM 10W 1% WW AXIAL - RWR78N4R48FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.48 OHM 10W 1% WW AXIAL
RWR78N4R48FSRSL
RES 4.48 OHM 10W 1% WW AXIAL RWR78N4R48FSRSL
RES 4.48ohm 10W 1% WW AXIAL

RES 4.48ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N4R48FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N4R48FSRSL-ND
Through Hole Resistors RWR78N4R48FSRSL-ND
4.48 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.48 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N4R48FSRSL RWR78N4R48FSRSL-ND
Product Name RES 4.48 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.48 ohms 4.48 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details