Vishay Intertechnology, Inc. RES 4.32 OHM 10W 1% WW AXIAL RWR78N4R32FRB12

Description
RES 4.32ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 10W 1% WW AXIAL - RWR78N4R32FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 10W 1% WW AXIAL
RWR78N4R32FRB12
RES 4.32 OHM 10W 1% WW AXIAL RWR78N4R32FRB12
RES 4.32ohm 10W 1% WW AXIAL

RES 4.32ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N4R32FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N4R32FRB12-ND
Through Hole Resistors RWR78N4R32FRB12-ND
4.32 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.32 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N4R32FRB12 RWR78N4R32FRB12-ND
Product Name RES 4.32 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details