Vishay Intertechnology, Inc. RES 4.12 OHM 10W 1% WW AXIAL RWR78N4R12FSBSL

Description
RES 4.12ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.12ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 10W 1% WW AXIAL - RWR78N4R12FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 10W 1% WW AXIAL
RWR78N4R12FSBSL
RES 4.12 OHM 10W 1% WW AXIAL RWR78N4R12FSBSL
RES 4.12ohm 10W 1% WW AXIAL

RES 4.12ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N4R12FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N4R12FSBSL-ND
Through Hole Resistors RWR78N4R12FSBSL-ND
4.12 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.12 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N4R12FSBSL RWR78N4R12FSBSL-ND
Product Name RES 4.12 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers