Vishay Intertechnology, Inc. RES 4.12 OHM 10W 1% WW AXIAL RWR78N4R12FSB12

Description
RES 4.12ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.12ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 10W 1% WW AXIAL - RWR78N4R12FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 10W 1% WW AXIAL
RWR78N4R12FSB12
RES 4.12 OHM 10W 1% WW AXIAL RWR78N4R12FSB12
RES 4.12ohm 10W 1% WW AXIAL

RES 4.12ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N4R12FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N4R12FSB12-ND
Through Hole Resistors RWR78N4R12FSB12-ND
4.12 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.12 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N4R12FSB12 RWR78N4R12FSB12-ND
Product Name RES 4.12 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details