Vishay Intertechnology, Inc. Through Hole Resistors RWR78N49R9FMRSL

Description
49.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
49.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N49R9FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N49R9FMRSL-ND
Through Hole Resistors RWR78N49R9FMRSL-ND
49.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 49.9 OHM 10W 1% WW AXIAL - RWR78N49R9FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 10W 1% WW AXIAL
RWR78N49R9FMRSL
RES 49.9 OHM 10W 1% WW AXIAL RWR78N49R9FMRSL
RES 49.9ohm 10W 1% WW AXIAL

RES 49.9ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N49R9FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N49R9FMRSL
Wirewound Resistors 3110-RWR78N49R9FMRSL
ESN-10 49.9 1% RWR78N49R9FM RSL

ESN-10 49.9 1% RWR78N49R9FM RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N49R9FMRSL-ND RWR78N49R9FMRSL 3110-RWR78N49R9FMRSL
Product Name Through Hole Resistors RES 49.9 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers