Vishay Intertechnology, Inc. Through Hole Resistors RWR78N49R9FMB12

Description
49.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
49.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N49R9FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N49R9FMB12-ND
Through Hole Resistors RWR78N49R9FMB12-ND
49.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 49.9 OHM 10W 1% WW AXIAL - RWR78N49R9FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 10W 1% WW AXIAL
RWR78N49R9FMB12
RES 49.9 OHM 10W 1% WW AXIAL RWR78N49R9FMB12
RES 49.9ohm 10W 1% WW AXIAL

RES 49.9ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N49R9FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N49R9FMB12
Wirewound Resistors 3110-RWR78N49R9FMB12
ESN-10 49.9 1% RWR78N49R9FM B12

ESN-10 49.9 1% RWR78N49R9FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N49R9FMB12-ND RWR78N49R9FMB12 3110-RWR78N49R9FMB12
Product Name Through Hole Resistors RES 49.9 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details