Vishay Intertechnology, Inc. Through Hole Resistors RWR78N4990FRRSL

Description
499 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
499 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N4990FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N4990FRRSL-ND
Through Hole Resistors RWR78N4990FRRSL-ND
499 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N4990FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N4990FRRSL
Wirewound Resistors 3110-RWR78N4990FRRSL
ESN-10 499 1% RWR78N4990FR RSL

ESN-10 499 1% RWR78N4990FR RSL

Supplier's Site Datasheet
RES 499 OHM 10W 1% WW AXIAL - RWR78N4990FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 10W 1% WW AXIAL
RWR78N4990FRRSL
RES 499 OHM 10W 1% WW AXIAL RWR78N4990FRRSL
RES 499ohm 10W 1% WW AXIAL

RES 499ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N4990FRRSL-ND 3110-RWR78N4990FRRSL RWR78N4990FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 499 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details