Vishay Intertechnology, Inc. RES 48.7 OHM 10W 1% WW AXIAL RWR78N48R7FRS73

Description
RES 48.7ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 10W 1% WW AXIAL - RWR78N48R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 10W 1% WW AXIAL
RWR78N48R7FRS73
RES 48.7 OHM 10W 1% WW AXIAL RWR78N48R7FRS73
RES 48.7ohm 10W 1% WW AXIAL

RES 48.7ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N48R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N48R7FRS73-ND
Through Hole Resistors RWR78N48R7FRS73-ND
48.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

48.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N48R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N48R7FRS73
Wirewound Resistors 3110-RWR78N48R7FRS73
ESN-10 48.7 1% RWR78N48R7FR S73

ESN-10 48.7 1% RWR78N48R7FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N48R7FRS73 RWR78N48R7FRS73-ND 3110-RWR78N48R7FRS73
Product Name RES 48.7 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers