Vishay Intertechnology, Inc. Wirewound Resistors RWR78N4870BRBSL

Description
ESN-10 487 .1% RWR78N4870BR BSL
Request a Quote Datasheet
Description
ESN-10 487 .1% RWR78N4870BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N4870BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N4870BRBSL
Wirewound Resistors 3110-RWR78N4870BRBSL
ESN-10 487 .1% RWR78N4870BR BSL

ESN-10 487 .1% RWR78N4870BR BSL

Supplier's Site Datasheet
RES 487 OHM 10W 0.1% WW AXIAL - RWR78N4870BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 10W 0.1% WW AXIAL
RWR78N4870BRBSL
RES 487 OHM 10W 0.1% WW AXIAL RWR78N4870BRBSL
RES 487ohm 10W 0.1% WW AXIAL

RES 487ohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N4870BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N4870BRBSL-ND
Through Hole Resistors RWR78N4870BRBSL-ND
487 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

487 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N4870BRBSL RWR78N4870BRBSL RWR78N4870BRBSL-ND
Product Name Wirewound Resistors RES 487 OHM 10W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details