Vishay Intertechnology, Inc. RES 475 OHM 10W 1% WW AXIAL RWR78N4750FRBSL

Description
RES 475ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 475ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 10W 1% WW AXIAL - RWR78N4750FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 10W 1% WW AXIAL
RWR78N4750FRBSL
RES 475 OHM 10W 1% WW AXIAL RWR78N4750FRBSL
RES 475ohm 10W 1% WW AXIAL

RES 475ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N4750FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N4750FRBSL
Wirewound Resistors 3110-RWR78N4750FRBSL
ESN-10 475 1% RWR78N4750FR BSL

ESN-10 475 1% RWR78N4750FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR78N4750FRBSL 3110-RWR78N4750FRBSL
Product Name RES 475 OHM 10W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details