Vishay Intertechnology, Inc. RES 44.2 OHM 10W 1% WW AXIAL RWR78N44R2FRRSL

Description
RES 44.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 10W 1% WW AXIAL - RWR78N44R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 10W 1% WW AXIAL
RWR78N44R2FRRSL
RES 44.2 OHM 10W 1% WW AXIAL RWR78N44R2FRRSL
RES 44.2ohm 10W 1% WW AXIAL

RES 44.2ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N44R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N44R2FRRSL
Wirewound Resistors 3110-RWR78N44R2FRRSL
ESN-10 44.2 1% RWR78N44R2FR RSL

ESN-10 44.2 1% RWR78N44R2FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N44R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N44R2FRRSL-ND
Through Hole Resistors RWR78N44R2FRRSL-ND
44.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

44.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N44R2FRRSL 3110-RWR78N44R2FRRSL RWR78N44R2FRRSL-ND
Product Name RES 44.2 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers