Vishay Intertechnology, Inc. Wirewound Resistors RWR78N44R2FRBSL

Description
ESN-10 44.2 1% RWR78N44R2FR BSL
Request a Quote Datasheet
Description
ESN-10 44.2 1% RWR78N44R2FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N44R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N44R2FRBSL
Wirewound Resistors 3110-RWR78N44R2FRBSL
ESN-10 44.2 1% RWR78N44R2FR BSL

ESN-10 44.2 1% RWR78N44R2FR BSL

Supplier's Site Datasheet
RES 44.2 OHM 10W 1% WW AXIAL - RWR78N44R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 10W 1% WW AXIAL
RWR78N44R2FRBSL
RES 44.2 OHM 10W 1% WW AXIAL RWR78N44R2FRBSL
RES 44.2ohm 10W 1% WW AXIAL

RES 44.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N44R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N44R2FRBSL-ND
Through Hole Resistors RWR78N44R2FRBSL-ND
44.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

44.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N44R2FRBSL RWR78N44R2FRBSL RWR78N44R2FRBSL-ND
Product Name Wirewound Resistors RES 44.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details