Vishay Intertechnology, Inc. Through Hole Resistors RWR78N44R2FRB12

Description
44.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
44.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N44R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N44R2FRB12-ND
Through Hole Resistors RWR78N44R2FRB12-ND
44.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

44.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N44R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N44R2FRB12
Wirewound Resistors 3110-RWR78N44R2FRB12
ESN-10 44.2 1% RWR78N44R2FR B12

ESN-10 44.2 1% RWR78N44R2FR B12

Supplier's Site Datasheet
RES 44.2 OHM 10W 1% WW AXIAL - RWR78N44R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 10W 1% WW AXIAL
RWR78N44R2FRB12
RES 44.2 OHM 10W 1% WW AXIAL RWR78N44R2FRB12
RES 44.2ohm 10W 1% WW AXIAL

RES 44.2ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N44R2FRB12-ND 3110-RWR78N44R2FRB12 RWR78N44R2FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 44.2 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers