ESN-10 43.2 1% RWR78N43R2FR S73
RES 43.2ohm 10W 1% WW AXIAL
43.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78N43R2FRS73 | RWR78N43R2FRS73 | RWR78N43R2FRS73-ND |
| Product Name | Wirewound Resistors | RES 43.2 OHM 10W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 43.2 ohms | 43.2 ohms | 43.2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 10 watts | 10 watts |