Vishay Intertechnology, Inc. Wirewound Resistors RWR78N43R2FRBSL

Description
ESN-10 43.2 1% RWR78N43R2FR BSL
Request a Quote Datasheet
Description
ESN-10 43.2 1% RWR78N43R2FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N43R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N43R2FRBSL
Wirewound Resistors 3110-RWR78N43R2FRBSL
ESN-10 43.2 1% RWR78N43R2FR BSL

ESN-10 43.2 1% RWR78N43R2FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N43R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N43R2FRBSL-ND
Through Hole Resistors RWR78N43R2FRBSL-ND
43.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

43.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 43.2 OHM 10W 1% WW AXIAL - RWR78N43R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 10W 1% WW AXIAL
RWR78N43R2FRBSL
RES 43.2 OHM 10W 1% WW AXIAL RWR78N43R2FRBSL
RES 43.2ohm 10W 1% WW AXIAL

RES 43.2ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N43R2FRBSL RWR78N43R2FRBSL-ND RWR78N43R2FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 43.2 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details