Vishay Intertechnology, Inc. Wirewound Resistors RWR78N42R2FRRSL

Description
ESN-10 42.2 1% RWR78N42R2FR RSL
Request a Quote Datasheet
Description
ESN-10 42.2 1% RWR78N42R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N42R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N42R2FRRSL
Wirewound Resistors 3110-RWR78N42R2FRRSL
ESN-10 42.2 1% RWR78N42R2FR RSL

ESN-10 42.2 1% RWR78N42R2FR RSL

Supplier's Site Datasheet
RES 42.2 OHM 10W 1% WW AXIAL - RWR78N42R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 10W 1% WW AXIAL
RWR78N42R2FRRSL
RES 42.2 OHM 10W 1% WW AXIAL RWR78N42R2FRRSL
RES 42.2ohm 10W 1% WW AXIAL

RES 42.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N42R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N42R2FRRSL-ND
Through Hole Resistors RWR78N42R2FRRSL-ND
42.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

42.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N42R2FRRSL RWR78N42R2FRRSL RWR78N42R2FRRSL-ND
Product Name Wirewound Resistors RES 42.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details