Vishay Intertechnology, Inc. Through Hole Resistors RWR78N4221FSB12

Description
4.22 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
4.22 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N4221FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N4221FSB12-ND
Through Hole Resistors RWR78N4221FSB12-ND
4.22 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.22 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N4221FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N4221FSB12
Wirewound Resistors 3110-RWR78N4221FSB12
ESN-10 4.22K 1% RWR78N4221FS B12

ESN-10 4.22K 1% RWR78N4221FS B12

Supplier's Site Datasheet
RES 4.22K OHM 10W 1% WW AXIAL - RWR78N4221FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 10W 1% WW AXIAL
RWR78N4221FSB12
RES 4.22K OHM 10W 1% WW AXIAL RWR78N4221FSB12
RES 4.22Kohm 10W 1% WW AXIAL

RES 4.22Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N4221FSB12-ND 3110-RWR78N4221FSB12 RWR78N4221FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 4.22K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details