Vishay Intertechnology, Inc. Wirewound Resistors RWR78N4221FRRSL

Description
ESN-10 4.22K 1% RWR78N4221FR RSL
Request a Quote Datasheet
Description
ESN-10 4.22K 1% RWR78N4221FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N4221FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N4221FRRSL
Wirewound Resistors 3110-RWR78N4221FRRSL
ESN-10 4.22K 1% RWR78N4221FR RSL

ESN-10 4.22K 1% RWR78N4221FR RSL

Supplier's Site Datasheet
RES 4.22K OHM 10W 1% WW AXIAL - RWR78N4221FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 10W 1% WW AXIAL
RWR78N4221FRRSL
RES 4.22K OHM 10W 1% WW AXIAL RWR78N4221FRRSL
RES 4.22Kohm 10W 1% WW AXIAL

RES 4.22Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N4221FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N4221FRRSL-ND
Through Hole Resistors RWR78N4221FRRSL-ND
4.22 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.22 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N4221FRRSL RWR78N4221FRRSL RWR78N4221FRRSL-ND
Product Name Wirewound Resistors RES 4.22K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 2-1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details