Vishay Intertechnology, Inc. Through Hole Resistors RWR78N4221FRBSL

Description
4.22 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
4.22 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N4221FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N4221FRBSL-ND
Through Hole Resistors RWR78N4221FRBSL-ND
4.22 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.22 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N4221FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N4221FRBSL
Wirewound Resistors 3110-RWR78N4221FRBSL
ESN-10 4.22K 1% RWR78N4221FR BSL

ESN-10 4.22K 1% RWR78N4221FR BSL

Supplier's Site Datasheet
RES 4.22K OHM 10W 1% WW AXIAL - RWR78N4221FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 10W 1% WW AXIAL
RWR78N4221FRBSL
RES 4.22K OHM 10W 1% WW AXIAL RWR78N4221FRBSL
RES 4.22Kohm 10W 1% WW AXIAL

RES 4.22Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N4221FRBSL-ND 3110-RWR78N4221FRBSL RWR78N4221FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.22K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details