41.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
ESN-10 41.2 1% RWR78N41R2FR RSL
RES 41.2ohm 10W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78N41R2FRRSL-ND | 3110-RWR78N41R2FRRSL | RWR78N41R2FRRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 41.2 OHM 10W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 41.2 ohms | 41.2 ohms | 41.2 ohms |