Vishay Intertechnology, Inc. RES 40.2 OHM 10W 1% WW AXIAL RWR78N40R2FSS73

Description
RES 40.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 10W 1% WW AXIAL - RWR78N40R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 10W 1% WW AXIAL
RWR78N40R2FSS73
RES 40.2 OHM 10W 1% WW AXIAL RWR78N40R2FSS73
RES 40.2ohm 10W 1% WW AXIAL

RES 40.2ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N40R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N40R2FSS73
Wirewound Resistors 3110-RWR78N40R2FSS73
ESN-10 40.2 1% RWR78N40R2FS S73

ESN-10 40.2 1% RWR78N40R2FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78N40R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N40R2FSS73-ND
Through Hole Resistors RWR78N40R2FSS73-ND
40.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N40R2FSS73 3110-RWR78N40R2FSS73 RWR78N40R2FSS73-ND
Product Name RES 40.2 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details