Vishay Intertechnology, Inc. Wirewound Resistors RWR78N40R2FSBSL

Description
ESN-10 40.2 1% RWR78N40R2FS BSL
Request a Quote Datasheet
Description
ESN-10 40.2 1% RWR78N40R2FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N40R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N40R2FSBSL
Wirewound Resistors 3110-RWR78N40R2FSBSL
ESN-10 40.2 1% RWR78N40R2FS BSL

ESN-10 40.2 1% RWR78N40R2FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N40R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N40R2FSBSL-ND
Through Hole Resistors RWR78N40R2FSBSL-ND
40.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 40.2 OHM 10W 1% WW AXIAL - RWR78N40R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 10W 1% WW AXIAL
RWR78N40R2FSBSL
RES 40.2 OHM 10W 1% WW AXIAL RWR78N40R2FSBSL
RES 40.2ohm 10W 1% WW AXIAL

RES 40.2ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N40R2FSBSL RWR78N40R2FSBSL-ND RWR78N40R2FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 40.2 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details