Vishay Intertechnology, Inc. Wirewound Resistors RWR78N40R2FRBSL

Description
ESN-10 40.2 1% RWR78N40R2FR BSL
Request a Quote Datasheet
Description
ESN-10 40.2 1% RWR78N40R2FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N40R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N40R2FRBSL
Wirewound Resistors 3110-RWR78N40R2FRBSL
ESN-10 40.2 1% RWR78N40R2FR BSL

ESN-10 40.2 1% RWR78N40R2FR BSL

Supplier's Site Datasheet
RES 40.2 OHM 10W 1% WW AXIAL - RWR78N40R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 10W 1% WW AXIAL
RWR78N40R2FRBSL
RES 40.2 OHM 10W 1% WW AXIAL RWR78N40R2FRBSL
RES 40.2ohm 10W 1% WW AXIAL

RES 40.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N40R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N40R2FRBSL-ND
Through Hole Resistors RWR78N40R2FRBSL-ND
40.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N40R2FRBSL RWR78N40R2FRBSL RWR78N40R2FRBSL-ND
Product Name Wirewound Resistors RES 40.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details