Vishay Intertechnology, Inc. RES 3.65 OHM 10W 1% WW AXIAL RWR78N3R65FMRSL

Description
RES 3.65ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 10W 1% WW AXIAL - RWR78N3R65FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 10W 1% WW AXIAL
RWR78N3R65FMRSL
RES 3.65 OHM 10W 1% WW AXIAL RWR78N3R65FMRSL
RES 3.65ohm 10W 1% WW AXIAL

RES 3.65ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N3R65FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N3R65FMRSL-ND
Through Hole Resistors RWR78N3R65FMRSL-ND
3.65 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.65 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N3R65FMRSL RWR78N3R65FMRSL-ND
Product Name RES 3.65 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details