Vishay Intertechnology, Inc. RES 3.65 OHM 10W 1% WW AXIAL RWR78N3R65FMB12

Description
RES 3.65ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 10W 1% WW AXIAL - RWR78N3R65FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 10W 1% WW AXIAL
RWR78N3R65FMB12
RES 3.65 OHM 10W 1% WW AXIAL RWR78N3R65FMB12
RES 3.65ohm 10W 1% WW AXIAL

RES 3.65ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N3R65FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N3R65FMB12-ND
Through Hole Resistors RWR78N3R65FMB12-ND
3.65 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.65 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,3.65Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay - 18M6990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,3.65Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
18M6990
Resistor,metal Alloy,3.65Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay 18M6990
Resistor,Metal Alloy,3.65Ohms,1+/-% Tol,-50,50ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,3.65Ohms,1+/-% Tol,-50,50ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR78N3R65FMB12 RWR78N3R65FMB12-ND 18M6990
Product Name RES 3.65 OHM 10W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,3.65Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details