Vishay Intertechnology, Inc. RES 3.57 OHM 10W 1% WW AXIAL RWR78N3R57FSRSL

Description
RES 3.57ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.57ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57 OHM 10W 1% WW AXIAL - RWR78N3R57FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 10W 1% WW AXIAL
RWR78N3R57FSRSL
RES 3.57 OHM 10W 1% WW AXIAL RWR78N3R57FSRSL
RES 3.57ohm 10W 1% WW AXIAL

RES 3.57ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N3R57FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N3R57FSRSL-ND
Through Hole Resistors RWR78N3R57FSRSL-ND
3.57 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.57 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N3R57FSRSL RWR78N3R57FSRSL-ND
Product Name RES 3.57 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.57 ohms 3.57 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details