Vishay Intertechnology, Inc. RES 3.57 OHM 10W 1% WW AXIAL RWR78N3R57FRBSL

Description
RES 3.57ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.57ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57 OHM 10W 1% WW AXIAL - RWR78N3R57FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 10W 1% WW AXIAL
RWR78N3R57FRBSL
RES 3.57 OHM 10W 1% WW AXIAL RWR78N3R57FRBSL
RES 3.57ohm 10W 1% WW AXIAL

RES 3.57ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N3R57FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N3R57FRBSL-ND
Through Hole Resistors RWR78N3R57FRBSL-ND
3.57 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.57 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N3R57FRBSL RWR78N3R57FRBSL-ND
Product Name RES 3.57 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.57 ohms 3.57 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details