Vishay Intertechnology, Inc. RES 39.2 OHM 10W 1% WW AXIAL RWR78N39R2FSS73

Description
RES 39.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 10W 1% WW AXIAL - RWR78N39R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 10W 1% WW AXIAL
RWR78N39R2FSS73
RES 39.2 OHM 10W 1% WW AXIAL RWR78N39R2FSS73
RES 39.2ohm 10W 1% WW AXIAL

RES 39.2ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N39R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N39R2FSS73
Wirewound Resistors 3110-RWR78N39R2FSS73
ESN-10 39.2 1% RWR78N39R2FS S73

ESN-10 39.2 1% RWR78N39R2FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78N39R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N39R2FSS73-ND
Through Hole Resistors RWR78N39R2FSS73-ND
39.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

39.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N39R2FSS73 3110-RWR78N39R2FSS73 RWR78N39R2FSS73-ND
Product Name RES 39.2 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers