Vishay Intertechnology, Inc. Wirewound Resistors RWR78N39R2FRS73

Description
ESN-10 39.2 1% RWR78N39R2FR S73
Request a Quote Datasheet
Description
ESN-10 39.2 1% RWR78N39R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N39R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N39R2FRS73
Wirewound Resistors 3110-RWR78N39R2FRS73
ESN-10 39.2 1% RWR78N39R2FR S73

ESN-10 39.2 1% RWR78N39R2FR S73

Supplier's Site Datasheet
RES 39.2 OHM 10W 1% WW AXIAL - RWR78N39R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 10W 1% WW AXIAL
RWR78N39R2FRS73
RES 39.2 OHM 10W 1% WW AXIAL RWR78N39R2FRS73
RES 39.2ohm 10W 1% WW AXIAL

RES 39.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N39R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N39R2FRS73-ND
Through Hole Resistors RWR78N39R2FRS73-ND
39.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

39.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N39R2FRS73 RWR78N39R2FRS73 RWR78N39R2FRS73-ND
Product Name Wirewound Resistors RES 39.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details