ESN-10 37.4 1% RWR78N37R4FR BSL
37.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 37.4ohm 10W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78N37R4FRBSL | RWR78N37R4FRBSL-ND | RWR78N37R4FRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 37.4 OHM 10W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 37.4 ohms | 37.4 ohms | 37.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |