Vishay Intertechnology, Inc. Through Hole Resistors RWR78N37R4BRBSL

Description
37.4 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
37.4 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N37R4BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N37R4BRBSL-ND
Through Hole Resistors RWR78N37R4BRBSL-ND
37.4 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

37.4 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 37.4 OHM 10W 0.1% WW AXIAL - RWR78N37R4BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 10W 0.1% WW AXIAL
RWR78N37R4BRBSL
RES 37.4 OHM 10W 0.1% WW AXIAL RWR78N37R4BRBSL
RES 37.4ohm 10W 0.1% WW AXIAL

RES 37.4ohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N37R4BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N37R4BRBSL
Wirewound Resistors 3110-RWR78N37R4BRBSL
ESN-10 37.4 .1% RWR78N37R4BR BSL

ESN-10 37.4 .1% RWR78N37R4BR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N37R4BRBSL-ND RWR78N37R4BRBSL 3110-RWR78N37R4BRBSL
Product Name Through Hole Resistors RES 37.4 OHM 10W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3AR56JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details