Vishay Intertechnology, Inc. Wirewound Resistors RWR78N37R4BRB12

Description
ESN-10 37.4 .1% RWR78N37R4BR B12
Request a Quote Datasheet
Description
ESN-10 37.4 .1% RWR78N37R4BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N37R4BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N37R4BRB12
Wirewound Resistors 3110-RWR78N37R4BRB12
ESN-10 37.4 .1% RWR78N37R4BR B12

ESN-10 37.4 .1% RWR78N37R4BR B12

Supplier's Site Datasheet
RES 37.4 OHM 10W 0.1% WW AXIAL - RWR78N37R4BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 10W 0.1% WW AXIAL
RWR78N37R4BRB12
RES 37.4 OHM 10W 0.1% WW AXIAL RWR78N37R4BRB12
RES 37.4ohm 10W 0.1% WW AXIAL

RES 37.4ohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N37R4BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N37R4BRB12-ND
Through Hole Resistors RWR78N37R4BRB12-ND
37.4 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

37.4 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N37R4BRB12 RWR78N37R4BRB12 RWR78N37R4BRB12-ND
Product Name Wirewound Resistors RES 37.4 OHM 10W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - C3A36RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details